The Win Source Electronics part number 1376863-BSS84A-TP is a P-Channel MOSFET designed for discrete semiconductor applications. It operates within a temperature range of -55°C to 150°C and is housed in a SOT-23 package, suitable for surface mount applications. The device features a maximum drain-to-source voltage (Vdss) of 60V and can handle a continuous drain current of 170mA at 25°C. The maximum on-resistance (Rds On) is specified at 8 Ohms when conducting 100mA at a gate-source voltage (Vgs) of 10V. The threshold voltage (Vgs(th)) is a maximum of 2V at a gate current of 250µA. Additionally, the device supports a maximum gate-source voltage of ±30V and has an input capacitance of 30pF at 25V. The maximum power dissipation is rated at 225mW, making it suitable for various low-power applications.
Interface Product overview: BSS84A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84A-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1376863-BSS84A-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: BSS84
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 170mA
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Rds On (Max) @ Id, Vgs: 8Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 30 pF @ 25 V
Power Dissipation (Max): 225mW
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
60V 170mA 8Ω@10V,100mA 225mW 2V@250uA P Channel SOT-23 MOSFETs ROHS
Interface
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 353-BSS84A-TP-ND | 278-BSS84A-TP | 1376863-BSS84A-TP | BSS84A-TP | BSS84A-TP |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Bulk | SOT3; SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 225 milliwatts | 225 milliwatts |