onsemi Single Bipolar Transistors BSS63

Description
TRANS PNP 100V 0.2A SOT23
Request a Quote Datasheet
Description
TRANS PNP 100V 0.2A SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 488-BSS63TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-BSS63TR-ND
Single Bipolar Transistors 488-BSS63TR-ND
TRANS PNP 100V 0.2A SOT23

TRANS PNP 100V 0.2A SOT23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSS63 - 079702-BSS63 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSS63
079702-BSS63
TRANSISTORS - Transistors (BJT) - Single - BSS63 079702-BSS63
Manufacturer: ON Semiconductor Win Source Part Number: 079702-BSS63 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 95MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 250mV @ 2.5mA, 25mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 30 @ 25mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 079702-BSS63
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 95MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 250mV @ 2.5mA, 25mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 25mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 200mA 50MHz SOT-23 Bipolar Transistor
276-BSS63
100V 200mA 50MHz SOT-23 Bipolar Transistor 276-BSS63
PNP BJT 100V 200mA 50MHz SOT-23 Product overview: BSS63 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 200mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS63 can be used for catalog matching and distributor lookup.

PNP BJT 100V 200mA 50MHz SOT-23 Product overview: BSS63 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 200mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS63 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor; Transistor Polarity Onsemi - 33C9972 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor; Transistor Polarity Onsemi
33C9972
Bipolar Transistor; Transistor Polarity Onsemi 33C9972
Bipolar Transistor; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:200mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Bipolar Transistor; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:200mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSS63 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSS63
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSS63
TRANS PNP 100V 0.2A SOT23

TRANS PNP 100V 0.2A SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 488-BSS63TR-ND 079702-BSS63 276-BSS63 33C9972 BSS63
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BSS63 100V 200mA 50MHz SOT-23 Bipolar Transistor Bipolar Transistor; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type SOT3; SOT23; SOT-23-3 (TO-236) TO-3
IC(max) 200 milliamps 200 milliamps
VCEO 100 volts 100 volts
VCBO -110 volts
Unlock Full Specs
to access all available technical data