Infineon Technologies AG 20V 390MA MOSFET Transistor BSS223PWH6327XTSA1

Description
MOSFET P-CH 20V 390MA SOT323-3 Product overview: BSS223PWH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 390MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 390MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS223PWH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 390MA SOT323-3 Product overview: BSS223PWH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 390MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 390MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS223PWH6327XTS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 390MA MOSFET Transistor
278-BSS223PWH6327XTSA1
20V 390MA MOSFET Transistor 278-BSS223PWH6327XTSA1
MOSFET P-CH 20V 390MA SOT323-3 Product overview: BSS223PWH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 390MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 390MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS223PWH6327XTS A1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 390MA SOT323-3 Product overview: BSS223PWH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 390MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 390MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS223PWH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS223PWH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS223PWH6327XTSA1DKR-ND
Single FETs, MOSFETs BSS223PWH6327XTSA1DKR-ND
P-Channel 20V 390mA (Ta) 250mW (Ta) Surface Mount PG-SOT323

P-Channel 20V 390mA (Ta) 250mW (Ta) Surface Mount PG-SOT323

Buy Now Datasheet
Single FETs, MOSFETs - BSS223PWH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS223PWH6327XTSA1TR-ND
Single FETs, MOSFETs BSS223PWH6327XTSA1TR-ND
P-Channel 20V 390mA (Ta) 250mW (Ta) Surface Mount PG-SOT323

P-Channel 20V 390mA (Ta) 250mW (Ta) Surface Mount PG-SOT323

Buy Now Datasheet
Single FETs, MOSFETs - BSS223PWH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS223PWH6327XTSA1CT-ND
Single FETs, MOSFETs BSS223PWH6327XTSA1CT-ND
P-Channel 20V 390mA (Ta) 250mW (Ta) Surface Mount PG-SOT323

P-Channel 20V 390mA (Ta) 250mW (Ta) Surface Mount PG-SOT323

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS223PWH6327XTSA1 - 104092-BSS223PWH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS223PWH6327XTSA1
104092-BSS223PWH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS223PWH6327XTSA1 104092-BSS223PWH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 104092-BSS223PWH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT323-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 390mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 1.5μA Max Gate Charge: 0.62nC @ 4.5V Max Input Capacitance: 56pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 390mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 104092-BSS223PWH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 390mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 1.5μA
Max Gate Charge: 0.62nC @ 4.5V
Max Input Capacitance: 56pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 390mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8269991 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269991
MOSFETs 8269991
Infineon BSS223PWH6327XTSA1 MOSFET

Infineon BSS223PWH6327XTSA1 MOSFET

Supplier's Site
MOSFETs - 1655861 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655861
MOSFETs 1655861
Infineon BSS223PWH6327XTSA1 MOSFET

Infineon BSS223PWH6327XTSA1 MOSFET

Supplier's Site
MOSFET P-Ch -20V -390mA SOT-323-3

MOSFET P-Ch -20V -390mA SOT-323-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS223PWH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS223PWH6327XTSA1
Single FETs, MOSFETs BSS223PWH6327XTSA1
MOSFET P-CH 20V 390MA SOT323-3

MOSFET P-CH 20V 390MA SOT323-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS223PWH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS223PWH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS223PWH6327XTSA1
MOSFET P-CH 20V 390MA SOT323-3

MOSFET P-CH 20V 390MA SOT323-3

Supplier's Site
Mosfet, Aec-Q101, P-Ch, -20V, Sot-323-3; Channel Type Infineon - 97Y1266 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -20V, Sot-323-3; Channel Type Infineon
97Y1266
Mosfet, Aec-Q101, P-Ch, -20V, Sot-323-3; Channel Type Infineon 97Y1266
MOSFET, AEC-Q101, P-CH, -20V, SOT-323-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:390mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -20V, SOT-323-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:390mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS223PWH6327XTSA1 BSS223PWH6327XTSA1DKR-ND 104092-BSS223PWH6327XTSA1 8269991 BSS223PWH6327XTSA1 BSS223PWH6327XTSA1 BSS223PWH6327XTSA1 97Y1266
Product Name 20V 390MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS223PWH6327XTSA1 MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -20V, Sot-323-3; Channel Type Infineon
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 3.50E-4 kS
PD 250 milliwatts 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFS3004-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers