Manufacturer: Infineon Technologies
Win Source Part Number: 1154929-BSS225
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 90MA SOT89 Product overview: BSS225 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 90MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS225 can be used for catalog matching and distributor lookup.
N-Channel 600V 90mA (Ta) 1W (Ta) Surface Mount PG-SOT89
MOSFET N-CH 600V 90MA SOT89
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1154929-BSS225 | 278-BSS225 | BSS225-ND | BSS225 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS225 | 600V 90MA SOT89 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | TO-243AA | TO-243AA |
| PD | 1000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |