DIODES Incorporated Single FETs, MOSFETs BSS84-7-F

Description
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS84-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84-FDIDKR-ND
Single FETs, MOSFETs BSS84-FDIDKR-ND
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS84-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84-FDITR-ND
Single FETs, MOSFETs BSS84-FDITR-ND
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS84-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84-FDICT-ND
Single FETs, MOSFETs BSS84-FDICT-ND
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84-7-F - 012164-BSS84-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84-7-F
012164-BSS84-7-F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84-7-F 012164-BSS84-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012164-BSS84-7-F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 300mW (Ta) Family Name: BSS84 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 45pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V Alternative Parts (Cross-Reference): BSS 284E6327; BSS84/DG; BSS84,235; Introduction Date: September 24, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial, Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 012164-BSS84-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 300mW (Ta)
Family Name: BSS84
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 130mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 45pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V
Alternative Parts (Cross-Reference): BSS 284E6327; BSS84/DG; BSS84,235;
Introduction Date: September 24, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
50V 130MA SOT23 MOSFET Transistor
278-BSS84-7-F
50V 130MA SOT23 MOSFET Transistor 278-BSS84-7-F
MOSFET P-CH 50V 130MA SOT23-3 Product overview: BSS84-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84-7-F can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 130MA SOT23-3 Product overview: BSS84-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84-7-F
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site
Mosfet,p Channel,50V,0.13A,sot23-3; Channel Type Diodes Inc. - 12T1443 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,p Channel,50V,0.13A,sot23-3; Channel Type Diodes Inc.
12T1443
Mosfet,p Channel,50V,0.13A,sot23-3; Channel Type Diodes Inc. 12T1443
MOSFET,P CHANNEL,50V,0.13A,SO T23-3; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

MOSFET,P CHANNEL,50V,0.13A,SOT23-3; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 50V 300mW

MOSFET 50V 300mW

Buy Now Datasheet
Single FETs, MOSFETs - BSS84-7-F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS84-7-F
Single FETs, MOSFETs BSS84-7-F
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS84-7-F
Triode/MOS Tube/Transistor >> MOSFETs BSS84-7-F
50V 130mA 300mW 10Ω@5V,100mA 2V@1mA P Channel SOT-23 MOSFETs ROHS

50V 130mA 300mW 10Ω@5V,100mA 2V@1mA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS84-FDIDKR-ND 012164-BSS84-7-F 278-BSS84-7-F BSS84-7-F 12T1443 BSS84-7-F BSS84-7-F BSS84-7-F
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84-7-F 50V 130MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet,p Channel,50V,0.13A,sot23-3; Channel Type Diodes Inc. MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
V(BR)DSS 50 volts 50 volts 50 volts 50 volts
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data