Infineon Technologies AG 60V 620MA MOSFET Transistor BSR315PH6327XTSA1

Description
MOSFET P-CH 60V 620MA SC59 Product overview: BSR315PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 620MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 620MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSR315PH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 620MA SC59 Product overview: BSR315PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 620MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 620MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSR315PH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 620MA MOSFET Transistor
278-BSR315PH6327XTSA1
60V 620MA MOSFET Transistor 278-BSR315PH6327XTSA1
MOSFET P-CH 60V 620MA SC59 Product overview: BSR315PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 620MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 620MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSR315PH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 620MA SC59 Product overview: BSR315PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 620MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 620MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSR315PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSR315PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSR315PH6327XTSA1CT-ND
Single FETs, MOSFETs BSR315PH6327XTSA1CT-ND
P-Channel 60V 620mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3

P-Channel 60V 620mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3

Buy Now Datasheet
Single FETs, MOSFETs - BSR315PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSR315PH6327XTSA1TR-ND
Single FETs, MOSFETs BSR315PH6327XTSA1TR-ND
P-Channel 60V 620mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3

P-Channel 60V 620mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3

Buy Now Datasheet
Single FETs, MOSFETs - BSR315PH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSR315PH6327XTSA1DKR-ND
Single FETs, MOSFETs BSR315PH6327XTSA1DKR-ND
P-Channel 60V 620mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3

P-Channel 60V 620mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3

Buy Now Datasheet
 - BSR315PH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
P-channel enhancement mode Field-Effect Transistor

P-channel enhancement mode Field-Effect Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSR315PH6327XTSA1 - 1024472-BSR315PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSR315PH6327XTSA1
1024472-BSR315PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSR315PH6327XTSA1 1024472-BSR315PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024472-BSR315PH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC-59 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 620mA (Ta) Gate-Source Threshold Voltage: 2V @ 160μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 176pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 620mA, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024472-BSR315PH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SC-59
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 620mA (Ta)
Gate-Source Threshold Voltage: 2V @ 160μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 176pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 620mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2152468 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152468
MOSFETs 2152468
Infineon BSR315PH6327XTSA1 MOSFET

Infineon BSR315PH6327XTSA1 MOSFET

Supplier's Site
MOSFETs - 2152469 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152469
MOSFETs 2152469
Infineon BSR315PH6327XTSA1 MOSFET

Infineon BSR315PH6327XTSA1 MOSFET

Supplier's Site
MOSFETs - 2152469P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152469P
MOSFETs 2152469P
Infineon BSR315PH6327XTSA1 MOSFET

Infineon BSR315PH6327XTSA1 MOSFET

Supplier's Site
MOSFET SMALL SIGNAL+P-CH

MOSFET SMALL SIGNAL+P-CH

Buy Now Datasheet
Mosfet, P-Ch, -60V, -0.62A, Sc-59-3; Channel Type Infineon - 80Y2236 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -0.62A, Sc-59-3; Channel Type Infineon
80Y2236
Mosfet, P-Ch, -60V, -0.62A, Sc-59-3; Channel Type Infineon 80Y2236
MOSFET, P-CH, -60V, -0.62A, SC-59-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:620mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P-CH, -60V, -0.62A, SC-59-3; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:620mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSR315PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSR315PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSR315PH6327XTSA1
MOSFET P-CH 60V 620MA SC59

MOSFET P-CH 60V 620MA SC59

Supplier's Site
Single FETs, MOSFETs - BSR315PH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSR315PH6327XTSA1
Single FETs, MOSFETs BSR315PH6327XTSA1
MOSFET P-CH 60V 620MA SC59

MOSFET P-CH 60V 620MA SC59

Supplier's Site Datasheet
MOSFET P-CH 60V 620MA SC-59-3 - 376-BSR315PH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 620MA SC-59-3
376-BSR315PH6327XTSA1
MOSFET P-CH 60V 620MA SC-59-3 376-BSR315PH6327XTSA1
MOSFET P-CH 60V 620MA SC-59-3

MOSFET P-CH 60V 620MA SC-59-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSR315PH6327XTSA1 BSR315PH6327XTSA1CT-ND BSR315PH6327XTSA1 1024472-BSR315PH6327XTSA1 2152468 2152469P BSR315PH6327XTSA1 80Y2236 BSR315PH6327XTSA1 BSR315PH6327XTSA1 376-BSR315PH6327XTSA1
Product Name 60V 620MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSR315PH6327XTSA1 MOSFETs MOSFETs MOSFET Mosfet, P-Ch, -60V, -0.62A, Sc-59-3; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET P-CH 60V 620MA SC-59-3
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 5.00E-4 kS
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data