DIODES Incorporated Single FETs, MOSFETs BSS84-7

Description
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS84DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84DITR-ND
Single FETs, MOSFETs BSS84DITR-ND
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84-7 - 1154956-BSS84-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84-7
1154956-BSS84-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84-7 1154956-BSS84-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1154956-BSS84-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial, Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 1154956-BSS84-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial, Power Management

Buy Now
Singapore, Singapore
50V 130MA SOT23 MOSFET Transistor
278-BSS84-7
50V 130MA SOT23 MOSFET Transistor 278-BSS84-7
MOSFET P-CH 50V 130MA SOT23-3 Product overview: BSS84-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 130MA SOT23-3 Product overview: BSS84-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84-7
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS84DITR-ND 1154956-BSS84-7 278-BSS84-7 BSS84-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84-7 50V 130MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data