NXP Semiconductors JFETs BSR58,215

Description
JFET N-Channel 40V 250mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
JFET N-Channel 40V 250mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 568-11114-2-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 250mW Surface Mount SOT-23 (TO-236AB)

JFET N-Channel 40V 250mW Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - BSR58,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
BSR58,215
Discrete Semiconductor Products - Transistors - JFETs BSR58,215
JFET N-CH 40V SOT23

JFET N-CH 40V SOT23

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 568-11114-2-ND BSR58,215
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 400 um Discrete GaAs pHEMT Die - QPD2040D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 400 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF1404ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers