N-Channel 60V 380mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel 60V 380mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel 60V 380mA (Ta) 200mW (Ta) Surface Mount SOT-323
NCH 60V 380MA, SOT-323, SMALL SI
NCH 60V 380MA, SOT-323, SMALL SI
60V 380mA 200mW 680mΩ@380mA,10V 2V@10uA N Channel SOT-323 MOSFETs ROHS
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-BSS138BKWT106CT-ND | 2352646P | BSS138BKWT106 | BSS138BKWT106 | BSS138BKWT106 |
| Product Name | Single FETs, MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |
| Package Type | SOT323; SC-70, SOT-323 | UMT | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 60 volts | 60 volts |