N-Channel 50V 310mA (Ta) 380mW (Ta) Surface Mount SOT-23-3
N-Channel 50V 310mA (Ta) 380mW (Ta) Surface Mount SOT-23-3
N-Channel 50V 310mA (Ta) 380mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 50V 310MA SOT23
MOSFET, N-CH, 50V, 0.31A, SOT-23 ROHS COMPLIANT: YES
MOSFET N-CH 50V 310MA SOT23
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSS138K-13DIDKR-ND | BSS138K-13 | BSS138K-13 | 28AK6535 | BSS138K-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 50V, 0.31A, Sot-23 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | 0.95 nC @ 10 V | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 50 volts |