Infineon Technologies AG 100V 980MA MOSFET Transistor BSP321PH6327XTSA1

Description
MOSFET P-CH 100V 980MA SOT223-4 Product overview: BSP321PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 980MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 980MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP321PH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 980MA SOT223-4 Product overview: BSP321PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 980MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 980MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP321PH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 980MA MOSFET Transistor
278-BSP321PH6327XTSA1
100V 980MA MOSFET Transistor 278-BSP321PH6327XTSA1
MOSFET P-CH 100V 980MA SOT223-4 Product overview: BSP321PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 980MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 980MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP321PH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 980MA SOT223-4 Product overview: BSP321PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 980MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 980MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP321PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP321PH6327XTSA1 - 109487-BSP321PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP321PH6327XTSA1
109487-BSP321PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP321PH6327XTSA1 109487-BSP321PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 109487-BSP321PH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 980mA (Tc) Gate-Source Threshold Voltage: 4V @ 380μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 319pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 900 mOhm @ 980mA, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 109487-BSP321PH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 980mA (Tc)
Gate-Source Threshold Voltage: 4V @ 380μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 319pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 900 mOhm @ 980mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSP321PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSP321PH6327XTSA1CT-ND
Single FETs, MOSFETs 448-BSP321PH6327XTSA1CT-ND
P-Channel 100V 980mA (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 100V 980mA (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSP321PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSP321PH6327XTSA1TR-ND
Single FETs, MOSFETs 448-BSP321PH6327XTSA1TR-ND
P-Channel 100V 980mA (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 100V 980mA (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
MOSFET SIPMOS Sm-Signal 900mOhm -100V 980mA

MOSFET SIPMOS Sm-Signal 900mOhm -100V 980mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP321PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP321PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP321PH6327XTSA1
MOSFET P-CH 100V 980MA SOT223-4

MOSFET P-CH 100V 980MA SOT223-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSP321PH6327XTSA1 109487-BSP321PH6327XTSA1 448-BSP321PH6327XTSA1CT-ND BSP321PH6327XTSA1 BSP321PH6327XTSA1
Product Name 100V 980MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP321PH6327XTSA1 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Transconductance 6.00E-4 kS
PD 1.8 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data