BSS138HE3 is an AEC-Q101 qualified N-channel MOSFET in a surface mount SOT-23 package, rated for 50 V drain-source voltage, 220 mA continuous drain current, and 350 mW power dissipation. It features low on-resistance, operates from -55°C to +150°C, and meets UL 94 V-0 flammability and RoHS standards. The SOT-23 package dimensions are 2.80-3.04 mm in length, 2.10-2.64 mm in width, and 1.20-1.40 mm in height.
N-Channel 50V 220mA 350mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS138HE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |