Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Mounting Type: Surface Mount
Supplier Device Package: -55°C ~ 150°C (TJ)
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
MOSFET P-CH 60V 130MA SOT23 Product overview: BSS84K-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84K-TP can be used for catalog matching and distributor lookup.
P-Channel 60V 130mA (Ta) 225mW Surface Mount SOT-23
P-Channel 60V 130mA (Ta) 225mW Surface Mount SOT-23
P-Channel 60V 130mA (Ta) 225mW Surface Mount SOT-23
MOSFET P-CH 60V 130MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-BSS84K-TP | 353-BSS84K-TPTR-ND | BSS84K-TP | |
| Product Name | Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs | 60V 130MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts |