Bipolar (BJT) Transistor NPN - Darlington 45V 800mA 1W Surface Mount SOT-223-4
Trans Darlington NPN 45V 0.8A 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP50 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP50 can be used for catalog matching and distributor lookup.
NPN Darlington Transistor
Darlington Transistors NPN Transistor Darlington
DARLINGTON TRANSISTOR, NPN, 45V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Transistors Darlington NPN Transistor Darlington
TRANS NPN DARL 45V 0.8A SOT223-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Darlington Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | BSP50TR-ND | 276-BSP50 | BSP50 | BSP50 | 18C5923 | 598-BSP50 | BSP50 |
| Product Name | Single Bipolar Transistors | 45V 0.8A Bipolar Transistor | Darlington Transistors | Darlington Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi | Transistors Darlington NPN Transistor Darlington | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223-4 / TO-261-4 | TO-3 | ||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | 800 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | |||
| VCBO | 60 volts |