Infineon Technologies AG MOSFETs BSS315PH6327XTSA1

Description
Infineon BSS315PH6327XTSA1
Request a Quote Datasheet
Description
Infineon BSS315PH6327XTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2500558 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500558
MOSFETs 2500558
Infineon BSS315PH6327XTSA1

Infineon BSS315PH6327XTSA1

Supplier's Site
MOSFETs - 2500557 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500557
MOSFETs 2500557
Infineon BSS315PH6327XTSA1

Infineon BSS315PH6327XTSA1

Supplier's Site
MOSFETs - 2500558P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500558P
MOSFETs 2500558P
Infineon BSS315PH6327XTSA1

Infineon BSS315PH6327XTSA1

Supplier's Site
Single FETs, MOSFETs - BSS315PH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS315PH6327XTSA1DKR-ND
Single FETs, MOSFETs BSS315PH6327XTSA1DKR-ND
P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS315PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS315PH6327XTSA1TR-ND
Single FETs, MOSFETs BSS315PH6327XTSA1TR-ND
P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS315PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS315PH6327XTSA1CT-ND
Single FETs, MOSFETs BSS315PH6327XTSA1CT-ND
P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Singapore, Singapore
30V 1.5A SOT23 MOSFET Transistor
278-BSS315PH6327XTSA1
30V 1.5A SOT23 MOSFET Transistor 278-BSS315PH6327XTSA1
MOSFET P-CH 30V 1.5A SOT23-3 Product overview: BSS315PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS315PH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 1.5A SOT23-3 Product overview: BSS315PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS315PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS315PH6327XTSA1 - 1024521-BSS315PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS315PH6327XTSA1
1024521-BSS315PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS315PH6327XTSA1 1024521-BSS315PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024521-BSS315PH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 2V @ 11μA Max Gate Charge: 2.3nC @ 5V Max Input Capacitance: 282pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024521-BSS315PH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 11μA
Max Gate Charge: 2.3nC @ 5V
Max Input Capacitance: 282pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - BSS315PH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS315PH6327XTSA1
Single FETs, MOSFETs BSS315PH6327XTSA1
MOSFET P-CH 30V 1.5A SOT23-3

MOSFET P-CH 30V 1.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS315PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS315PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS315PH6327XTSA1
MOSFET P-CH 30V 1.5A SOT23-3

MOSFET P-CH 30V 1.5A SOT23-3

Supplier's Site
Mosfet, P-Ch, -30V, -1.5A, 0.5W; Channel Type Infineon - 47Y8005 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -1.5A, 0.5W; Channel Type Infineon
47Y8005
Mosfet, P-Ch, -30V, -1.5A, 0.5W; Channel Type Infineon 47Y8005
MOSFET, P-CH, -30V, -1.5A, 0.5W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P-CH, -30V, -1.5A, 0.5W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET P-Ch -30V -1.5A SOT-23-3

MOSFET P-Ch -30V -1.5A SOT-23-3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2500558 BSS315PH6327XTSA1DKR-ND 278-BSS315PH6327XTSA1 1024521-BSS315PH6327XTSA1 BSS315PH6327XTSA1 BSS315PH6327XTSA1 47Y8005 BSS315PH6327XTSA1
Product Name MOSFETs Single FETs, MOSFETs 30V 1.5A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS315PH6327XTSA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -1.5A, 0.5W; Channel Type Infineon MOSFET
Package Type SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data