DIODES Incorporated 80V 1A SOT89 Bipolar Transistor BSR43TA

Description
TRANS NPN 80V 1A SOT89-3 Product overview: BSR43TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR43TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 80V 1A SOT89-3 Product overview: BSR43TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR43TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1A SOT89 Bipolar Transistor
276-BSR43TA
80V 1A SOT89 Bipolar Transistor 276-BSR43TA
TRANS NPN 80V 1A SOT89-3 Product overview: BSR43TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR43TA can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A SOT89-3 Product overview: BSR43TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR43TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSR43TA - 012144-BSR43TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSR43TA
012144-BSR43TA
TRANSISTORS - Transistors (BJT) - Single - BSR43TA 012144-BSR43TA
Manufacturer: Diodes Incorporated Win Source Part Number: 012144-BSR43TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BSR43 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BCX56-16; BCX5616E6433BTMA1; 2SD1418DBTR-E; BCX56-16,120; Introduction Date: October 22, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012144-BSR43TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BSR43
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): BCX56-16; BCX5616E6433BTMA1; 2SD1418DBTR-E; BCX56-16,120;
Introduction Date: October 22, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BSR43DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSR43DKR-ND
Single Bipolar Transistors BSR43DKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BSR43CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSR43CT-ND
Single Bipolar Transistors BSR43CT-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BSR43TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSR43TR-ND
Single Bipolar Transistors BSR43TR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSR43TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSR43TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSR43TA
TRANS NPN 80V 1A SOT89-3

TRANS NPN 80V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BSR43TA
Bipolar Transistors - BJT BSR43TA
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R - 233-BSR43TA - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R
233-BSR43TA
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R 233-BSR43TA
Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R

Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R

Supplier's Site
Single Bipolar Transistors - BSR43TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSR43TA
Single Bipolar Transistors BSR43TA
TRANS NPN 80V 1A SOT89-3

TRANS NPN 80V 1A SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BSR43TA 012144-BSR43TA BSR43DKR-ND BSR43TA BSR43TA 233-BSR43TA BSR43TA
Product Name 80V 1A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BSR43TA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans GP BJT NPN 80V 1A 4-Pin(3+Tab) SOT-89 T/R Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT89; SOT-89-3 SOT89; TO-243AA SOT89; SOT-89-3 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data