Manufacturer: Infineon Technologies
Win Source Part Number: 039689-BSP615S2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 2V @ 12μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 1.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
N-Channel 55V 2.8A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
MOSFET N-CH 55V 2.8A SOT223-4 Product overview: BSP615S2L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP615S2L can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 2.8A SOT-223
MOSFET N-CH 55V 2.8A SOT223-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 039689-BSP615S2L | BSP615S2L-ND | 278-BSP615S2L | 376-BSP615S2L | BSP615S2L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP615S2L | Single FETs, MOSFETs | 55V 2.8A MOSFET Transistor | MOSFET N-CH 55V 2.8A SOT-223 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 55 volts | ||||
| PD | 1800 milliwatts | 1800 milliwatts | 1800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; PG-SOT223-4 | TO-261-4, TO-261AA | Tape & Reel (TR) | TO-261-4, TO-261AA |