onsemi JFETs (Junction Field Effect) - BSR56 BSR56

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012145-BSR56 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 15V Voltage - Cutoff (VGS off) @ Id: 4V @ 0.5nA Resistance - RDS(On): 25 Ohm Family Name: BSR56 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): SST202; SST202; SST204; Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012145-BSR56 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 15V Voltage - Cutoff (VGS off) @ Id: 4V @ 0.5nA Resistance - RDS(On): 25 Ohm Family Name: BSR56 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): SST202; SST202; SST204; Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - BSR56 - 012145-BSR56 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - BSR56
012145-BSR56
JFETs (Junction Field Effect) - BSR56 012145-BSR56
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012145-BSR56 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 15V Voltage - Cutoff (VGS off) @ Id: 4V @ 0.5nA Resistance - RDS(On): 25 Ohm Family Name: BSR56 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): SST202; SST202; SST204; Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012145-BSR56
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 4V @ 0.5nA
Resistance - RDS(On): 25 Ohm
Family Name: BSR56
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): SST202; SST202; SST204;
Introduction Date: September 06, 2001
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
288-BSR56
SOT-23 Bipolar Transistor 288-BSR56
Trans JFET N-CH 3-Pin SOT-23 T/R Product overview: BSR56 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BSR56 can be used for catalog matching and distributor lookup.

Trans JFET N-CH 3-Pin SOT-23 T/R Product overview: BSR56 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BSR56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - BSR56TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 250mW Surface Mount SOT-23-3

JFET N-Channel 40V 250mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs BSR56
JFET N-CH 40V 250MW SOT23

JFET N-CH 40V 250MW SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - BSR56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
BSR56
Discrete Semiconductor Products - Transistors - JFETs BSR56
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors RF Transistors
Product Number 012145-BSR56 288-BSR56 BSR56TR-ND BSR56 BSR56
Product Name JFETs (Junction Field Effect) - BSR56 SOT-23 Bipolar Transistor JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET JFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AUIRGS30B60K-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 2222821P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details