Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount SST3
TRANS, AEC-Q101, NPN, 30V, 1A, SOT-23 ROHS COMPLIANT: YES
TRANS NPN 30V 1A SST3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 846-BSS4130AHZGT116TR-ND | 68AH9140 | BSS4130AHZGT116 |
| Product Name | Single Bipolar Transistors | Trans, Aec-Q101, Npn, 30V, 1A, Sot-23 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Type | Trans, Aec-Q101, Npn, 30V, 1A, Sot-23 Rohs Compliant Rohm |