Mosfet Array N and P-Channel 60V, 50V 115mA, 130mA 200mW Surface Mount SOT-363
MOSFET N/P-CH 60V/50V SOT363 Product overview: BSS8402DW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS8402DW-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1154954-BSS8402DW-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
MOSFET N/P-CH 60V/50V SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | BSS8402DWDITR-ND | 289-BSS8402DW-7 | 1154954-BSS8402DW-7 | BSS8402DW-7 |
| Product Name | FET, MOSFET Arrays | 60V 50V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS8402DW-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3 |