Infineon Technologies AG Single FETs, MOSFETs BSR316PL6327HTSA1

Description
P-Channel 100V 360mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3
Request a Quote Datasheet
Description
P-Channel 100V 360mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSR316PL6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSR316PL6327HTSA1TR-ND
Single FETs, MOSFETs BSR316PL6327HTSA1TR-ND
P-Channel 100V 360mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3

P-Channel 100V 360mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3

Buy Now Datasheet
Singapore, Singapore
100V 360MA MOSFET Transistor
278-BSR316PL6327HTSA1
100V 360MA MOSFET Transistor 278-BSR316PL6327HTSA1
MOSFET P-CH 100V 360MA SC59 Product overview: BSR316PL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 360MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 360MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSR316PL6327HTSA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 360MA SC59 Product overview: BSR316PL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 360MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 360MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSR316PL6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSR316PL6327HTSA1 - 1024475-BSR316PL6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSR316PL6327HTSA1
1024475-BSR316PL6327HTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSR316PL6327HTSA1 1024475-BSR316PL6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024475-BSR316PL6327 HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SC-59 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 360mA (Ta) Gate-Source Threshold Voltage: 1V @ 170μA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 165pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 360mA, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024475-BSR316PL6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SC-59
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 360mA (Ta)
Gate-Source Threshold Voltage: 1V @ 170μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 165pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 360mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans MOSFET P-CH 100V 0.36A Automotive 3-Pin SC-59 T/R - 376-BSR316PL6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 100V 0.36A Automotive 3-Pin SC-59 T/R
376-BSR316PL6327HTSA1
Trans MOSFET P-CH 100V 0.36A Automotive 3-Pin SC-59 T/R 376-BSR316PL6327HTSA1
Trans MOSFET P-CH 100V 0.36A Automotive 3-Pin SC-59 T/R

Trans MOSFET P-CH 100V 0.36A Automotive 3-Pin SC-59 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSR316PL6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSR316PL6327HTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSR316PL6327HTSA1
MOSFET P-CH 100V 360MA SC59

MOSFET P-CH 100V 360MA SC59

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSR316PL6327HTSA1TR-ND 278-BSR316PL6327HTSA1 1024475-BSR316PL6327HTSA1 376-BSR316PL6327HTSA1 BSR316PL6327HTSA1
Product Name Single FETs, MOSFETs 100V 360MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSR316PL6327HTSA1 Trans MOSFET P-CH 100V 0.36A Automotive 3-Pin SC-59 T/R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; PG-SC-59 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
PD 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data