Infineon Technologies AG MOSFETs BSS139IXTSA1

Description
Infineon BSS139IXTSA1
Request a Quote Datasheet
Description
Infineon BSS139IXTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2250563 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2250563
MOSFETs 2250563
Infineon BSS139IXTSA1

Infineon BSS139IXTSA1

Supplier's Site
MOSFETs - 2250563P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2250563P
MOSFETs 2250563P
Infineon BSS139IXTSA1

Infineon BSS139IXTSA1

Supplier's Site
MOSFETs - 2250562 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2250562
MOSFETs 2250562
Infineon BSS139IXTSA1

Infineon BSS139IXTSA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354471-BSS139IXTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354471-BSS139IXTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354471-BSS139IXTSA1
Win Source Part Number: 1354471-BSS139IXTSA1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT-23-3 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 100mA (Ta) Drive Voltage (Max Rds On, Min Rds On): 0V, 10V Rds On (Max) @ Id, Vgs: 14Ohm @ 100mA, 10V Vgs(th) (Max) @ Id: 1V @ 56µA Gate Charge (Qg) (Max) @ Vgs: 2.3 nC @ 5 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 60 pF @ 25 V Power Dissipation (Max): 360mW (Ta) Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354471-BSS139IXTSA1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT-23-3
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 100mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 0V, 10V
Rds On (Max) @ Id, Vgs: 14Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id: 1V @ 56µA
Gate Charge (Qg) (Max) @ Vgs: 2.3 nC @ 5 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 60 pF @ 25 V
Power Dissipation (Max): 360mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
250V 100MA SOT23 MOSFET Transistor
278-BSS139IXTSA1
250V 100MA SOT23 MOSFET Transistor 278-BSS139IXTSA1
MOSFET N-CH 250V 100MA SOT23-3 Product overview: BSS139IXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 100MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS139IXTSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 100MA SOT23-3 Product overview: BSS139IXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 100MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS139IXTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-BSS139IXTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSS139IXTSA1TR-ND
Single FETs, MOSFETs 448-BSS139IXTSA1TR-ND
N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT-23-3

N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSS139IXTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSS139IXTSA1CT-ND
Single FETs, MOSFETs 448-BSS139IXTSA1CT-ND
N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT-23-3

N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSS139IXTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSS139IXTSA1DKR-ND
Single FETs, MOSFETs 448-BSS139IXTSA1DKR-ND
N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT-23-3

N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS139IXTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS139IXTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS139IXTSA1
MOSFET N-CH 250V 100MA SOT23-3

MOSFET N-CH 250V 100MA SOT23-3

Supplier's Site
Mosfet, N-Ch, 250V, 0.1A, Sot-23 Rohs Compliant Infineon - 40AJ6237 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 0.1A, Sot-23 Rohs Compliant Infineon
40AJ6237
Mosfet, N-Ch, 250V, 0.1A, Sot-23 Rohs Compliant Infineon 40AJ6237
MOSFET, N-CH, 250V, 0.1A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 250V, 0.1A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - BSS139IXTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS139IXTSA1
Single FETs, MOSFETs BSS139IXTSA1
SMALL SIGNAL MOSFETS PG-SOT23-3

SMALL SIGNAL MOSFETS PG-SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2250563 1354471-BSS139IXTSA1 278-BSS139IXTSA1 448-BSS139IXTSA1TR-ND BSS139IXTSA1 40AJ6237 BSS139IXTSA1
Product Name MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 250V 100MA SOT23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 0.1A, Sot-23 Rohs Compliant Infineon Single FETs, MOSFETs
Package Type SOT23; SOT-23 SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 360 milliwatts 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Depletion
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details