Nexperia B.V. 80 V, 1 A NPN medium power transistor BSR43-QX

Description
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR33-Q. Features and benefits High current (max. 1 A) Low voltage (max. 80 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR33-Q. Features and benefits High current (max. 1 A) Low voltage (max. 80 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a medium power SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. Collector-emitter voltage rated at 80 V, collector current at 1 A, with peak collector current of 2 A for pulses up to 1 ms. Junction temperature rated up to 150 °C. Qualified to AEC-Q101 for automotive applications. Total power dissipation is 1.35 W on an FR4 PCB with a 6 cm² collector pad. Thermal resistance from junction to ambient is 93 K/W in free air. DC current gain ranges from 300 at 100 mA collector current under specified conditions.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a medium power SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. Collector-emitter voltage rated at 80 V, collector current at 1 A, with peak collector current of 2 A for pulses up to 1 ms. Junction temperature rated up to 150 °C. Qualified to AEC-Q101 for automotive applications. Total power dissipation is 1.35 W on an FR4 PCB with a 6 cm² collector pad. Thermal resistance from junction to ambient is 93 K/W in free air. DC current gain ranges from 300 at 100 mA collector current under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistor - BSR43-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistor
BSR43-QX
80 V, 1 A NPN medium power transistor BSR43-QX
NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR33-Q. Features and benefits High current (max. 1 A) Low voltage (max. 80 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Low-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

NPN general-purpose transistor in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: BSR33-Q.

Features and benefits

  • High current (max. 1 A)
  • Low voltage (max. 80 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Low-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BSR43-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BSR43-QXTR-ND
Single Bipolar Transistors 1727-BSR43-QXTR-ND
TRANS NPN 80V 1A SOT-89

TRANS NPN 80V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BSR43-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BSR43-QXDKR-ND
Single Bipolar Transistors 1727-BSR43-QXDKR-ND
TRANS NPN 80V 1A SOT-89

TRANS NPN 80V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BSR43-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BSR43-QXCT-ND
Single Bipolar Transistors 1727-BSR43-QXCT-ND
TRANS NPN 80V 1A SOT-89

TRANS NPN 80V 1A SOT-89

Buy Now Datasheet
 - BSR43-QX - Rochester Electronics
Newburyport, MA, United States
60 V, 1 A NPN medium power transistor

60 V, 1 A NPN medium power transistor

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics
Product Category Transistors Transistors Power MOSFET
Product Number BSR43-QX 1727-BSR43-QXTR-ND BSR43-QX
Product Name 80 V, 1 A NPN medium power transistor Single Bipolar Transistors
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA SOT89
Unlock Full Specs
to access all available technical data