Infineon Technologies AG Single FETs, MOSFETs BSS314PEH6327XTSA1

Description
P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet
Description
P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS314PEH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS314PEH6327XTSA1CT-ND
Single FETs, MOSFETs BSS314PEH6327XTSA1CT-ND
P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS314PEH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS314PEH6327XTSA1TR-ND
Single FETs, MOSFETs BSS314PEH6327XTSA1TR-ND
P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS314PEH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS314PEH6327XTSA1DKR-ND
Single FETs, MOSFETs BSS314PEH6327XTSA1DKR-ND
P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS314PEH6327XTSA1 - 1024519-BSS314PEH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS314PEH6327XTSA1
1024519-BSS314PEH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS314PEH6327XTSA1 1024519-BSS314PEH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024519-BSS314PEH632 7XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 2V @ 6.3μA Max Gate Charge: 2.9nC @ 10V Max Input Capacitance: 294pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024519-BSS314PEH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 6.3μA
Max Gate Charge: 2.9nC @ 10V
Max Input Capacitance: 294pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 1.5A SOT23 MOSFET Transistor
278-BSS314PEH6327XTSA1
30V 1.5A SOT23 MOSFET Transistor 278-BSS314PEH6327XTSA1
MOSFET P-CH 30V 1.5A SOT23-3 Product overview: BSS314PEH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS314PEH6327XTS A1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 1.5A SOT23-3 Product overview: BSS314PEH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS314PEH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-Ch -30V -1.5A SOT-23-3

MOSFET P-Ch -30V -1.5A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS314PEH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS314PEH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS314PEH6327XTSA1
MOSFET P-CH 30V 1.5A SOT23-3

MOSFET P-CH 30V 1.5A SOT23-3

Supplier's Site
Mosfet, P-Ch, -30V, -1.5A, Sot-23-3; Transistor Polarity Infineon - 68AC4432 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -1.5A, Sot-23-3; Transistor Polarity Infineon
68AC4432
Mosfet, P-Ch, -30V, -1.5A, Sot-23-3; Transistor Polarity Infineon 68AC4432
MOSFET, P-CH, -30V, -1.5A, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.107ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -1.5A, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.107ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BSS314PEH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS314PEH6327XTSA1
Single FETs, MOSFETs BSS314PEH6327XTSA1
MOSFET P-CH 30V 1.5A SOT23-3

MOSFET P-CH 30V 1.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS314PEH6327XTSA1CT-ND 1024519-BSS314PEH6327XTSA1 278-BSS314PEH6327XTSA1 BSS314PEH6327XTSA1 BSS314PEH6327XTSA1 68AC4432 BSS314PEH6327XTSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS314PEH6327XTSA1 30V 1.5A SOT23 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -1.5A, Sot-23-3; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts 30 volts 30 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data