DIODES Incorporated 100V 170MA SOT23 MOSFET Transistor BSS123-7-F

Description
MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 170MA SOT23 MOSFET Transistor
278-BSS123-7-F
100V 170MA SOT23 MOSFET Transistor 278-BSS123-7-F
MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123-7-F can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS123-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123-FDITR-ND
Single FETs, MOSFETs BSS123-FDITR-ND
N-Channel 100V 170mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS123-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123-FDIDKR-ND
Single FETs, MOSFETs BSS123-FDIDKR-ND
N-Channel 100V 170mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS123-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123-FDICT-ND
Single FETs, MOSFETs BSS123-FDICT-ND
N-Channel 100V 170mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123-7-F - 012148-BSS123-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123-7-F
012148-BSS123-7-F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123-7-F 012148-BSS123-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012148-BSS123-7-F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Family Name: BSS123 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 170mA, 10V Alternative Parts (Cross-Reference): BSS119 L6433TX; BSS119 E6327XT; BSS119 L7796; Introduction Date: September 19, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012148-BSS123-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Family Name: BSS123
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 60pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 170mA, 10V
Alternative Parts (Cross-Reference): BSS119 L6433TX; BSS119 E6327XT; BSS119 L7796;
Introduction Date: September 19, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS123-7-F
Triode/MOS Tube/Transistor >> MOSFETs BSS123-7-F
100V 170mA 300mW 6Ω@10V,170mA 2V@1mA N Channel SOT-23 MOSFETs ROHS

100V 170mA 300mW 6Ω@10V,170mA 2V@1mA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS123-7-F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS123-7-F
Single FETs, MOSFETs BSS123-7-F
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS123-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS123-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS123-7-F
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site
Mosfet, N Channel, 100V, 170Ma, Sot-23; Channel Type Diodes Inc. - 12T1440 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 170Ma, Sot-23; Channel Type Diodes Inc.
12T1440
Mosfet, N Channel, 100V, 170Ma, Sot-23; Channel Type Diodes Inc. 12T1440
MOSFET, N CHANNEL, 100V, 170mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 170mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS123-7-F BSS123-FDITR-ND 012148-BSS123-7-F BSS123-7-F BSS123-7-F BSS123-7-F 12T1440
Product Name 100V 170MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123-7-F Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 100V, 170Ma, Sot-23; Channel Type Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
Transconductance 8.00E-5 kS
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data