onsemi Single FETs, MOSFETs BSS84

Description
P-Channel 50V 130mA (Ta) 360mW (Ta) Surface Mount Die
Request a Quote Datasheet
Description
P-Channel 50V 130mA (Ta) 360mW (Ta) Surface Mount Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS84CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84CT-ND
Single FETs, MOSFETs BSS84CT-ND
P-Channel 50V 130mA (Ta) 360mW (Ta) Surface Mount Die

P-Channel 50V 130mA (Ta) 360mW (Ta) Surface Mount Die

Buy Now Datasheet
Single FETs, MOSFETs - BSS84DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84DKR-ND
Single FETs, MOSFETs BSS84DKR-ND
P-Channel 50V 130mA (Ta) 360mW (Ta) Surface Mount Die

P-Channel 50V 130mA (Ta) 360mW (Ta) Surface Mount Die

Buy Now Datasheet
Single FETs, MOSFETs - BSS84TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84TR-ND
Single FETs, MOSFETs BSS84TR-ND
P-Channel 50V 130mA (Ta) 360mW (Ta) Surface Mount Die

P-Channel 50V 130mA (Ta) 360mW (Ta) Surface Mount Die

Buy Now Datasheet
Singapore, Singapore
SOT-23 MOSFET Transistor
2088-BSS84
SOT-23 MOSFET Transistor 2088-BSS84
MOSFETs SOT-23 P-CH ENHANCE Product overview: BSS84 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS84 can be used for catalog matching and distributor lookup.

MOSFETs SOT-23 P-CH ENHANCE Product overview: BSS84 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT-23, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS84 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 095646-BSS84 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095646-BSS84
Discrete Semiconductor Products 095646-BSS84
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095646-BSS84 Category: Discrete Semiconductor Products Family: FETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23 Standard Package: 1 Catalog: P-Channel Logic Level Gate FETs FET Type: MOSFET P-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 130mA (Ta) Vgs(th) (Max) @ Id: 2V @ 1mA Gate Charge (Qg) @ Vgs: 1.3nC @ 5V Input Capacitance (Ciss) @ Vds: 73pF @ 25V Power - Max: 360mW Rds On (Max) @ Id Vgs: 10 Ohm @ 100mA 5V Family Name: BSS84 Alternative Parts (Cross-Reference): BSS 284E6327; BSS 84; BSS 284; Introduction Date: September 13, 1996 ECCN: EAR99 Country of Origin: China, Israel, Philippines, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095646-BSS84
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23
Standard Package: 1
Catalog: P-Channel Logic Level Gate FETs
FET Type: MOSFET P-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 130mA (Ta)
Vgs(th) (Max) @ Id: 2V @ 1mA
Gate Charge (Qg) @ Vgs: 1.3nC @ 5V
Input Capacitance (Ciss) @ Vds: 73pF @ 25V
Power - Max: 360mW
Rds On (Max) @ Id Vgs: 10 Ohm @ 100mA 5V
Family Name: BSS84
Alternative Parts (Cross-Reference): BSS 284E6327; BSS 84; BSS 284;
Introduction Date: September 13, 1996
ECCN: EAR99
Country of Origin: China, Israel, Philippines, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics

Buy Now
MOSFETs - 6710328 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710328
MOSFETs 6710328
MOSFET P-Channel 50V 0.13A SOT23

MOSFET P-Channel 50V 0.13A SOT23

Supplier's Site
MOSFETs - 6710328P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710328P
MOSFETs 6710328P
MOSFET P-Channel 50V 0.13A SOT23

MOSFET P-Channel 50V 0.13A SOT23

Supplier's Site
MOSFETs - 1662408 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662408
MOSFETs 1662408
MOSFET P-Channel 50V 0.13A SOT23

MOSFET P-Channel 50V 0.13A SOT23

Supplier's Site
P Channel Mosfet, -50V, 130Ma, Sot-23; Channel Type Onsemi - 58K8770 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -50V, 130Ma, Sot-23; Channel Type Onsemi
58K8770
P Channel Mosfet, -50V, 130Ma, Sot-23; Channel Type Onsemi 58K8770
P CHANNEL MOSFET, -50V, 130mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

P CHANNEL MOSFET, -50V, 130mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -130 Ma, -50 V, 1.2 Ohm, -5 V, -1.7 V Rohs Compliant Onsemi - 04X5969 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -130 Ma, -50 V, 1.2 Ohm, -5 V, -1.7 V Rohs Compliant Onsemi
04X5969
Mosfet Transistor, P Channel, -130 Ma, -50 V, 1.2 Ohm, -5 V, -1.7 V Rohs Compliant Onsemi 04X5969
MOSFET Transistor, P Channel, -130 mA, -50 V, 1.2 ohm, -5 V, -1.7 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -130 mA, -50 V, 1.2 ohm, -5 V, -1.7 V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -130 Ma, -50 V, 1.2 Ohm, -5 V, -1.7 V Rohs Compliant Onsemi - 96K7113 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -130 Ma, -50 V, 1.2 Ohm, -5 V, -1.7 V Rohs Compliant Onsemi
96K7113
Mosfet Transistor, P Channel, -130 Ma, -50 V, 1.2 Ohm, -5 V, -1.7 V Rohs Compliant Onsemi 96K7113
MOSFET Transistor, P Channel, -130 mA, -50 V, 1.2 ohm, -5 V, -1.7 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -130 mA, -50 V, 1.2 ohm, -5 V, -1.7 V RoHS Compliant: Yes

Supplier's Site
Mosfet, Full Reel; Channel Type Onsemi - 67R2010 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2010
Mosfet, Full Reel; Channel Type Onsemi 67R2010
MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:360mW RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.7V; Power Dissipation:360mW RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - BSS84 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS84
Single FETs, MOSFETs BSS84
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
BSS84
MOSFET BSS84
MOSFET SOT-23 P-CH ENHANCE

MOSFET SOT-23 P-CH ENHANCE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS84CT-ND 2088-BSS84 095646-BSS84 6710328 6710328P 1662408 58K8770 04X5969 67R2010 BSS84 BSS84 BSS84
Product Name Single FETs, MOSFETs SOT-23 MOSFET Transistor Discrete Semiconductor Products MOSFETs MOSFETs MOSFETs P Channel Mosfet, -50V, 130Ma, Sot-23; Channel Type Onsemi Mosfet Transistor, P Channel, -130 Ma, -50 V, 1.2 Ohm, -5 V, -1.7 V Rohs Compliant Onsemi Mosfet, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT3; SOT23 SOT23; Sot-23 SOT23; SOT-23 SOT23; Sot-23 (to-236ab) TO-3; SOT23 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement Enhancement
Transconductance 6.00E-4 kS
PD 360 milliwatts 360 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
END - OF - LIFE - AUIRFR4104TRL - 1149834-AUIRFR4104TRL - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers