N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
MOSFET N-CH 60V 230MA SOT23-3 Product overview: BSS138NL6433HTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138NL6433HTMA
Manufacturer: Infineon Technologies
Win Source Part Number: 1024496-BSS138NL6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 230mA (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 1.4nC @ 10V
Max Input Capacitance: 41pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 230mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 230MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSS138NL6433HTMA1TR-ND | 278-BSS138NL6433HTMA1 | 1024496-BSS138NL6433HTMA1 | BSS138NL6433HTMA1 |
| Product Name | Single FETs, MOSFETs | 60V 230MA SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138NL6433HTMA1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; PG-SOT23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Transistor Grade / Operating Range | Automotive | |||
| PD | 360 milliwatts | 360 milliwatts |