Nexperia B.V. PNP high-voltage transistor BSS63,215

Description
PNP high-voltage transistor in a SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 100 V) Applications High-voltage general purpose Switching applications
Request a Quote
Description
PNP high-voltage transistor in a SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 100 V) Applications High-voltage general purpose Switching applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP high-voltage transistor in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Collector-emitter voltage is rated up to -100 V, collector current up to -100 mA, and total power dissipation up to 250 mW at 25 °C ambient temperature. Junction temperature rating is 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.

Datasheet Summary
Powered by GS/AI

PNP high-voltage transistor in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Collector-emitter voltage is rated up to -100 V, collector current up to -100 mA, and total power dissipation up to 250 mW at 25 °C ambient temperature. Junction temperature rating is 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
PNP high-voltage transistor - BSS63,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP high-voltage transistor
BSS63,215
PNP high-voltage transistor BSS63,215
PNP high-voltage transistor in a SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 100 V) Applications High-voltage general purpose Switching applications

PNP high-voltage transistor in a SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • High voltage (max. 100 V)

Applications

  • High-voltage general purpose
  • Switching applications
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BSS63,215
Bipolar Transistor 276-BSS63,215
BSS63 - PNP high-voltage transistor TO-236 3-Pin Product overview: BSS63,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS63,215 can be used for catalog matching and distributor lookup.

BSS63 - PNP high-voltage transistor TO-236 3-Pin Product overview: BSS63,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS63,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5382-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5382-6-ND
Single Bipolar Transistors 1727-5382-6-ND
Bipolar (BJT) Transistor PNP 100V 100mA 85MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 100V 100mA 85MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5382-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5382-1-ND
Single Bipolar Transistors 1727-5382-1-ND
Bipolar (BJT) Transistor PNP 100V 100mA 85MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 100V 100mA 85MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5382-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5382-2-ND
Single Bipolar Transistors 1727-5382-2-ND
Bipolar (BJT) Transistor PNP 100V 100mA 85MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 100V 100mA 85MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSS63,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSS63,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSS63,215
TRANS PNP 100V 0.1A TO236AB

TRANS PNP 100V 0.1A TO236AB

Supplier's Site
TRANS PNP 100V 0.1A SOT23 - 554-BSS63,215 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 100V 0.1A SOT23
554-BSS63,215
TRANS PNP 100V 0.1A SOT23 554-BSS63,215
TRANS PNP 100V 0.1A SOT23

TRANS PNP 100V 0.1A SOT23

Supplier's Site
Transistor, Pnp, -100V, 85Mhz, Sot-23; Transistor Polarity Nexperia - 84Y9818 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -100V, 85Mhz, Sot-23; Transistor Polarity Nexperia
84Y9818
Transistor, Pnp, -100V, 85Mhz, Sot-23; Transistor Polarity Nexperia 84Y9818
TRANSISTOR, PNP, -100V, 85MHZ, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:85MHz; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:30hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, PNP, -100V, 85MHZ, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:85MHz; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:30hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors
Product Number BSS63,215 276-BSS63,215 1727-5382-6-ND BSS63,215 554-BSS63,215 84Y9818
Product Name PNP high-voltage transistor Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 100V 0.1A SOT23 Transistor, Pnp, -100V, 85Mhz, Sot-23; Transistor Polarity Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB TO-3; SOT23
Polarity PNP PNP; PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN/DG/B3X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 45 volts
View Details
NPN general-purpose transistor - 2PC4081S-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 7805366P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT-363
View Details