Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261)
TRANSISTOR 1000 mA, 80 V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-261AA, CASE 318E-04, 4 PIN, BIP General Purpose Small Signal Product overview: BSP52T3 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 mA, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 1000 mA, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP52T3 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 80V 1A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BSP52T3-ND | 276-BSP52T3 | BSP52T3 |
| Product Name | Single Bipolar Transistors | 1000 mA 80 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | TO-261-4, TO-261AA | ||
| IC(max) | 0.0100 milliamps | 1000 milliamps | |
| VCEO | 80 volts | 80 volts |