NPN Darlington transistor in an SOT223 surface-mounted plastic package with a 6.5 mm x 3.5 mm x 1.65 mm body. Rated for a continuous collector current of 1 A and a collector-emitter voltage of 80 V, with a peak collector current of 2 A. Features an integrated base-emitter resistor and diode. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 96 K/W when mounted on a 1 cm² PCB pad. PNP complement is BSP62.
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package.
PNP complement: BSP62
Features and benefits
Applications
TRANS NPN DARL 80V 1A SOT-223
TRANS NPN DARL 80V 1A SOT-223
TRANS NPN DARL 80V 1A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Darlington Transistors | Transistors |
| Product Number | BSP52-QX | 1727-BSP52-QXTR-ND |
| Product Name | NPN Darlington transistor | Single Bipolar Transistors |
| IC(max) | 1 milliamps | |
| PD | 1.25 milliwatts | |
| TJ | 150 C (302 F) |