DIODES Incorporated 60V 50V MOSFET Transistor BSS8402DWQ-13

Description
MOSFET N/P-CH 60V/50V SOT363 Product overview: BSS8402DWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS8402DWQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 60V/50V SOT363 Product overview: BSS8402DWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS8402DWQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 50V MOSFET Transistor
289-BSS8402DWQ-13
60V 50V MOSFET Transistor 289-BSS8402DWQ-13
MOSFET N/P-CH 60V/50V SOT363 Product overview: BSS8402DWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS8402DWQ-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 60V/50V SOT363 Product overview: BSS8402DWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS8402DWQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1149000-BSS8402DWQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1149000-BSS8402DWQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1149000-BSS8402DWQ-13
Win Source Part Number: 1149000-BSS8402DWQ-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) FET Type: N and P-Channel Complementary FET Feature: Standard Drain to Source Voltage (Vdss): 60V, 50V Current - Continuous Drain (Id) @ 25°C: 115mA (Ta), 130mA (Ta) Rds On (Max) @ Id, Vgs: 13.5Ohm @ 500mA, 10V, 10Ohm @ 100mA, 5V Vgs(th) (Max) @ Id: 2.5V @ 250µA, 2V @ 1mA Power - Max: 200mW (Ta) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Input Capacitance (Ciss) (Max) @ Vds: 50pF @ 25V, 45pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-BSS8402DWQ-13TR

Win Source Part Number: 1149000-BSS8402DWQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V, 50V
Current - Continuous Drain (Id) @ 25°C: 115mA (Ta), 130mA (Ta)
Rds On (Max) @ Id, Vgs: 13.5Ohm @ 500mA, 10V, 10Ohm @ 100mA, 5V
Vgs(th) (Max) @ Id: 2.5V @ 250µA, 2V @ 1mA
Power - Max: 200mW (Ta)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Input Capacitance (Ciss) (Max) @ Vds: 50pF @ 25V, 45pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-BSS8402DWQ-13TR

Buy Now Datasheet
FET, MOSFET Arrays - 31-BSS8402DWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-BSS8402DWQ-13TR-ND
FET, MOSFET Arrays 31-BSS8402DWQ-13TR-ND
MOSFET N/P-CH 60V/50V SOT363

MOSFET N/P-CH 60V/50V SOT363

Buy Now Datasheet
FET, MOSFET Arrays - 31-BSS8402DWQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-BSS8402DWQ-13CT-ND
FET, MOSFET Arrays 31-BSS8402DWQ-13CT-ND
MOSFET N/P-CH 60V/50V SOT363

MOSFET N/P-CH 60V/50V SOT363

Buy Now Datasheet
FET, MOSFET Arrays - 31-BSS8402DWQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-BSS8402DWQ-13DKR-ND
FET, MOSFET Arrays 31-BSS8402DWQ-13DKR-ND
MOSFET N/P-CH 60V/50V SOT363

MOSFET N/P-CH 60V/50V SOT363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS8402DWQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS8402DWQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS8402DWQ-13
MOSFET N/P-CH 60V/50V SOT363

MOSFET N/P-CH 60V/50V SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-BSS8402DWQ-13 1149000-BSS8402DWQ-13 31-BSS8402DWQ-13TR-ND BSS8402DWQ-13
Product Name 60V 50V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts
PD 200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
60V 300MA SOT23 MOSFET Transistor - 278-2N7002H6327XTSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
7 suppliers