PNP medium power transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with an exposed heatsink for enhanced thermal and electrical conductivity. It has a collector-emitter voltage rating of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation is 1.35 W at 25 ℃ ambient temperature with a 6 cm² collector pad on FR4 PCB. Thermal resistance from junction to ambient is 93 K/W in free air, and junction to solder point is 13 K/W. The device is AEC-Q101 qualified and suitable for automotive applications. NPN complement is BSR43.
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package.
NPN complement: BSR43
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024476-BSR33,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1.35W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.35W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.35W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.35W Surface Mount SOT-89
BSR33 - 80 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BSR33,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR33,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Single Transistor, PNP, -80 V, 100 MHz, 1.35 W, -1 A, 100 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -80 V, 100 MHz, 1.35 W, -1 A, 100 RoHS Compliant: Yes
TRANS PNP 80V 1A SOT89
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BSR33,115 | 1024476-BSR33,115 | 1727-BSR33,115DKR-ND | 276-BSR33,115 | 93X3958 | BSR33,115 |
| Product Name | 80 V, 1 A PNP medium power transistor | TRANSISTORS - Transistors (BJT) - Single - BSR33,115 | Single Bipolar Transistors | 80 V 1 A SOT-89 Bipolar Transistor | Bipolar (Bjt) Single Transistor, Pnp, -80 V, 100 Mhz, 1.35 W, -1 A, 100 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3 | SOT89; SOT-89 | |
| Polarity | PNP; PNP | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive |