N-Channel 100V 170mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel Logic Level Enhancement Mode Field Effect Transistor 100V, 0.17A, 6Ω, 3000-REEL Product overview: BSS123W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 0.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123W can be used for catalog matching and distributor lookup.
MOSFET 100V NCH ENHANCEMENT MODE TRANSISTOR
MOSFET, N-CH, 100V, 0.17A, 0.2W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes
MOSFET N-CH 100V 170MA SC70
MOSFET N-CH 100V 170MA SC70
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSS123WTR-ND | 278-BSS123W | BSS123W | 73AC9745 | BSS123W | BSS123W |
| Product Name | Single FETs, MOSFETs | N-Channel 100V 0.17A MOSFET Transistor | MOSFET | Mosfet, N-Ch, 100V, 0.17A, 0.2W; Channel Type Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | SOT323; SC-70, SOT-323 | TO-3 | SOT323; SC-70, SOT-323 | Surface Mount | ||
| IDSS | 170 milliamps | 170 milliamps | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |