TRANS NPN DARL 45V 1A SOT223-4 Product overview: BSP50H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP50H6327XTSA1 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 45V 1A 200MHz 1.5W Surface Mount PG-SOT223-4
Win Source Part Number: 1049705-BSP50H6327XT
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.8V @ 1mA, 1A
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 500mA, 10V
Frequency - Transition: 200MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BCP56-10TX; BCP56TX; BCP53TX; BCP5616QTA; DXT13003DG-13; NJV4030PT1G; BCP56-10T3GBSP 50; BSP50; BSP50E6327HTSA1; SP000011126; SP000748534;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Infineon Technologies
Other Names: SP000748534,BSP 50 H6327,BSP 50 H6327-ND
Base Product Number: BSP50
Product Status: Not For New Designs
TRANS NPN DARL 45V 1A SOT223-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BSP50H6327XTSA1 | 448-BSP50H6327XTSA1TR-ND | 1049705-BSP50H6327XTSA1 | BSP50H6327XTSA1 |
| Product Name | 45V 1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | TO-261-4, TO-261AA | SOT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 45 volts | 45 volts | ||
| VCBO | 60 volts | |||
| PD | 1500 milliwatts |