Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 201426-BSS79C
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Bipolar (BJT) Transistor NPN 40V 800mA 250MHz 350mW Surface Mount SOT-23-3
NPN BJT Transistor, 40V VCEO, 250MHz, SOT-23, SMD Product overview: BSS79C from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS79C can be used for catalog matching and distributor lookup.
TRANS NPN 40V 0.8A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 201426-BSS79C | BSS79C-ND | 276-BSS79C | BSS79C |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BSS79C | Single Bipolar Transistors | SMD 40V 250MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 800 milliamps | 800 milliamps | ||
| VCEO | 40 volts | 40 volts | ||
| VCBO | 75 volts |