Infineon Technologies AG 100V 1A MOSFET Transistor BSP322PH6327XTSA1

Description
MOSFET P-CH 100V 1A SOT223-4 Product overview: BSP322PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP322PH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 1A SOT223-4 Product overview: BSP322PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP322PH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 1A MOSFET Transistor
278-BSP322PH6327XTSA1
100V 1A MOSFET Transistor 278-BSP322PH6327XTSA1
MOSFET P-CH 100V 1A SOT223-4 Product overview: BSP322PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP322PH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 1A SOT223-4 Product overview: BSP322PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP322PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BSP322PH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
MOSFET P-Channel Single 100V 1A, SIPMOS Small-Signal-Transis tor

MOSFET P-Channel Single 100V 1A, SIPMOS Small-Signal-Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - BSP322PH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP322PH6327XTSA1DKR-ND
Single FETs, MOSFETs BSP322PH6327XTSA1DKR-ND
P-Channel 100V 1A (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 100V 1A (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP322PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP322PH6327XTSA1TR-ND
Single FETs, MOSFETs BSP322PH6327XTSA1TR-ND
P-Channel 100V 1A (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 100V 1A (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP322PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP322PH6327XTSA1CT-ND
Single FETs, MOSFETs BSP322PH6327XTSA1CT-ND
P-Channel 100V 1A (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 100V 1A (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
MOSFETs - 8269279P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269279P
MOSFETs 8269279P
Infineon BSP322PH6327XTSA1 MOSFET

Infineon BSP322PH6327XTSA1 MOSFET

Supplier's Site
MOSFETs - 8269279 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269279
MOSFETs 8269279
Infineon BSP322PH6327XTSA1 MOSFET

Infineon BSP322PH6327XTSA1 MOSFET

Supplier's Site
MOSFETs - 1655812 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655812
MOSFETs 1655812
Infineon BSP322PH6327XTSA1 MOSFET

Infineon BSP322PH6327XTSA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP322PH6327XTSA1 - 107880-BSP322PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP322PH6327XTSA1
107880-BSP322PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP322PH6327XTSA1 107880-BSP322PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 107880-BSP322PH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1A (Tc) Gate-Source Threshold Voltage: 1V @ 380μA Max Gate Charge: 16.5nC @ 10V Max Input Capacitance: 372pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 107880-BSP322PH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1A (Tc)
Gate-Source Threshold Voltage: 1V @ 380μA
Max Gate Charge: 16.5nC @ 10V
Max Input Capacitance: 372pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, P-Ch, -100V, -1A, Sot-223-4; Transistor Polarity Infineon - 68AC4422 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -1A, Sot-223-4; Transistor Polarity Infineon
68AC4422
Mosfet, P-Ch, -100V, -1A, Sot-223-4; Transistor Polarity Infineon 68AC4422
MOSFET, P-CH, -100V, -1A, SOT-223-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-1A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.6ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -100V, -1A, SOT-223-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-1A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.6ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BSP322PH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSP322PH6327XTSA1
Single FETs, MOSFETs BSP322PH6327XTSA1
MOSFET P-CH 100V 1A SOT223-4

MOSFET P-CH 100V 1A SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP322PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP322PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP322PH6327XTSA1
MOSFET P-CH 100V 1A SOT223-4

MOSFET P-CH 100V 1A SOT223-4

Supplier's Site
MOSFET P-Ch -100V 1A SOT-223-3

MOSFET P-Ch -100V 1A SOT-223-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSP322PH6327XTSA1 BSP322PH6327XTSA1 BSP322PH6327XTSA1DKR-ND 8269279P 8269279 107880-BSP322PH6327XTSA1 68AC4422 BSP322PH6327XTSA1 BSP322PH6327XTSA1 BSP322PH6327XTSA1
Product Name 100V 1A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP322PH6327XTSA1 Mosfet, P-Ch, -100V, -1A, Sot-223-4; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
Transconductance 7.00E-4 kS
PD 1.8 milliwatts 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data