Infineon Technologies AG MOSFETs BSP316PH6327XTSA1

Description
Infineon BSP316PH6327XTSA1 MOSFET
Request a Quote Datasheet
Description
Infineon BSP316PH6327XTSA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
MOSFETs
2500535
MOSFETs 2500535
Infineon BSP316PH6327XTSA1 MOSFET

Infineon BSP316PH6327XTSA1 MOSFET

Supplier's Site
Corby, Northants, United Kingdom
MOSFETs
2500536
MOSFETs 2500536
Infineon BSP316PH6327XTSA1 MOSFET

Infineon BSP316PH6327XTSA1 MOSFET

Supplier's Site
Corby, Northants, United Kingdom
MOSFETs
2500536P
MOSFETs 2500536P
Infineon BSP316PH6327XTSA1 MOSFET

Infineon BSP316PH6327XTSA1 MOSFET

Supplier's Site
Singapore, Singapore
100V 680MA MOSFET Transistor
278-BSP316PH6327XTSA1
100V 680MA MOSFET Transistor 278-BSP316PH6327XTSA1
MOSFET P-CH 100V 680MA SOT223-4 Product overview: BSP316PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 680MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 680MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP316PH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 680MA SOT223-4 Product overview: BSP316PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 680MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 680MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP316PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSP316PH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP316PH6327XTSA1DKR-ND
Single FETs, MOSFETs BSP316PH6327XTSA1DKR-ND
P-Channel 100V 680mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 100V 680mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP316PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP316PH6327XTSA1CT-ND
Single FETs, MOSFETs BSP316PH6327XTSA1CT-ND
P-Channel 100V 680mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 100V 680mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP316PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP316PH6327XTSA1TR-ND
Single FETs, MOSFETs BSP316PH6327XTSA1TR-ND
P-Channel 100V 680mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 100V 680mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP316PH6327XTSA1 - 118736-BSP316PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP316PH6327XTSA1
118736-BSP316PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP316PH6327XTSA1 118736-BSP316PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 118736-BSP316PH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 680mA (Ta) Gate-Source Threshold Voltage: 2V @ 170μA Max Gate Charge: 6.4nC @ 10V Max Input Capacitance: 146pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 680mA, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 118736-BSP316PH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 680mA (Ta)
Gate-Source Threshold Voltage: 2V @ 170μA
Max Gate Charge: 6.4nC @ 10V
Max Input Capacitance: 146pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 680mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET P-Ch -100V -680mA SOT-223-3

MOSFET P-Ch -100V -680mA SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - BSP316PH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSP316PH6327XTSA1
Single FETs, MOSFETs BSP316PH6327XTSA1
MOSFET P-CH 100V 680MA SOT223-4

MOSFET P-CH 100V 680MA SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP316PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP316PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP316PH6327XTSA1
MOSFET P-CH 100V 680MA SOT223-4

MOSFET P-CH 100V 680MA SOT223-4

Supplier's Site
Mosfet, P-Ch, -100V, -0.68A, Sot-223-4; Transistor Polarity Infineon - 68AC4420 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -0.68A, Sot-223-4; Transistor Polarity Infineon
68AC4420
Mosfet, P-Ch, -100V, -0.68A, Sot-223-4; Transistor Polarity Infineon 68AC4420
MOSFET, P-CH, -100V, -0.68A, SOT-223-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-680mA; Drain Source Voltage Vds:-100V; On Resistance Rds(on):1.4ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; RoHS Compliant: Yes

MOSFET, P-CH, -100V, -0.68A, SOT-223-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-680mA; Drain Source Voltage Vds:-100V; On Resistance Rds(on):1.4ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2500535 278-BSP316PH6327XTSA1 BSP316PH6327XTSA1DKR-ND 118736-BSP316PH6327XTSA1 BSP316PH6327XTSA1 BSP316PH6327XTSA1 BSP316PH6327XTSA1 68AC4420
Product Name MOSFETs 100V 680MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP316PH6327XTSA1 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -100V, -0.68A, Sot-223-4; Transistor Polarity Infineon
Package Type SOT223; SOT-223 Tape & Reel (TR) TO-261-4, TO-261AA SOT3; PG-SOT223-4 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-3; SOT223
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
Transconductance 5.00E-4 kS
Unlock Full Specs
to access all available technical data