Small Signal Field-Effect Transistor
N-Channel 600V 21mA (Ta) 500mW (Ta) Surface Mount PG-SOT-23-3
N-Channel 600V 21mA (Ta) 500mW (Ta) Surface Mount PG-SOT-23-3
N-Channel 600V 21mA (Ta) 500mW (Ta) Surface Mount PG-SOT-23-3
SMALL SIGNAL MOSFETS PG-SOT23-3 Product overview: BSS127IXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS127IXTSA1 can be used for catalog matching and distributor lookup.
SMALL SIGNAL MOSFETS PG-SOT23-3
MOSFET, N-CH, 600V, 0.021A, SOT-23 ROHS COMPLIANT: YES
SMALL SIGNAL MOSFETS PG-SOT23-3
600V 21mA 500mW 500Ω@16mA,10V 2.6V@8uA N Channel SOT-23 MOSFETs ROHS
| RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2250558 | BSS127IXTSA1 | 448-BSS127IXTSA1CT-ND | 278-BSS127IXTSA1 | BSS127IXTSA1 | 40AJ6236 | BSS127IXTSA1 | BSS127IXTSA1 |
| Product Name | MOSFETs | Single FETs, MOSFETs | SOT23 MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 0.021A, Sot-23 Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | |
| Package Type | SOT23; SOT-23 | PG-SOT23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 600 volts | 600 volts | 600 volts |