DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS8402DWQ-7 BSS8402DWQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1024535-BSS8402DWQ-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 60V, 50V Continuous Drain Current at 25°C: 115mA, 130mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 13.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1024535-BSS8402DWQ-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 60V, 50V Continuous Drain Current at 25°C: 115mA, 130mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 13.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS8402DWQ-7 - 1024535-BSS8402DWQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS8402DWQ-7
1024535-BSS8402DWQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS8402DWQ-7 1024535-BSS8402DWQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1024535-BSS8402DWQ-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 60V, 50V Continuous Drain Current at 25°C: 115mA, 130mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 13.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1024535-BSS8402DWQ-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 60V, 50V
Continuous Drain Current at 25°C: 115mA, 130mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 13.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 31-BSS8402DWQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-BSS8402DWQ-7TR-ND
FET, MOSFET Arrays 31-BSS8402DWQ-7TR-ND
Mosfet Array N and P-Channel 60V, 50V 115mA, 130mA 200mW Surface Mount SOT-363

Mosfet Array N and P-Channel 60V, 50V 115mA, 130mA 200mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 31-BSS8402DWQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-BSS8402DWQ-7CT-ND
FET, MOSFET Arrays 31-BSS8402DWQ-7CT-ND
Mosfet Array N and P-Channel 60V, 50V 115mA, 130mA 200mW Surface Mount SOT-363

Mosfet Array N and P-Channel 60V, 50V 115mA, 130mA 200mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 31-BSS8402DWQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-BSS8402DWQ-7DKR-ND
FET, MOSFET Arrays 31-BSS8402DWQ-7DKR-ND
Mosfet Array N and P-Channel 60V, 50V 115mA, 130mA 200mW Surface Mount SOT-363

Mosfet Array N and P-Channel 60V, 50V 115mA, 130mA 200mW Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
60V 50V MOSFET Transistor
289-BSS8402DWQ-7
60V 50V MOSFET Transistor 289-BSS8402DWQ-7
MOSFET N/P-CH 60V/50V SOT363 Product overview: BSS8402DWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS8402DWQ-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 60V/50V SOT363 Product overview: BSS8402DWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS8402DWQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - BSS8402DWQ-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BSS8402DWQ-7
FET, MOSFET Arrays BSS8402DWQ-7
MOSFET N/P-CH 60V/50V

MOSFET N/P-CH 60V/50V

Supplier's Site Datasheet
MOSFET N/P-CH 60V/50V - 233-BSS8402DWQ-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 60V/50V
233-BSS8402DWQ-7
MOSFET N/P-CH 60V/50V 233-BSS8402DWQ-7
MOSFET N/P-CH 60V/50V

MOSFET N/P-CH 60V/50V

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS8402DWQ-7
Triode/MOS Tube/Transistor >> MOSFETs BSS8402DWQ-7
200mW 13.5Ω@500mA,10V 2.5V@250uA P Channel SOT-363 MOSFETs ROHS

200mW 13.5Ω@500mA,10V 2.5V@250uA P Channel SOT-363 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS8402DWQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS8402DWQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS8402DWQ-7
MOSFET N/P-CH 60V/50V SOT363

MOSFET N/P-CH 60V/50V SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1024535-BSS8402DWQ-7 31-BSS8402DWQ-7TR-ND 289-BSS8402DWQ-7 BSS8402DWQ-7 233-BSS8402DWQ-7 BSS8402DWQ-7 BSS8402DWQ-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS8402DWQ-7 FET, MOSFET Arrays 60V 50V MOSFET Transistor FET, MOSFET Arrays MOSFET N/P-CH 60V/50V Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; N and P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL P-Channel
V(BR)DSS 60 to 50 volts 60 volts 60 to 50 volts 60 volts 60 volts
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-363 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data