PNP medium power transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with an exposed heatsink for improved thermal and electrical conductivity. The device has a collector-emitter voltage rating of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation is 1.35 W at 25 °C ambient temperature with a 6 cm² copper pad. Junction temperature ranges from -65 °C to 150 °C. Thermal resistance from junction to ambient is 93 K/W in free air. It is qualified to AEC-Q101 for automotive applications.
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package.
NPN complement: BSR41-Q
Features and benefits
Applications
TRANS PNP 60V 1A SOT-89
TRANS PNP 60V 1A SOT-89
TRANS PNP 60V 1A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BSR31-QX | 1727-BSR31-QXTR-ND |
| Product Name | 60 V, 1 A PNP medium power transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |