Infineon Technologies AG Single FETs, MOSFETs BSS139H6327XTSA1

Description
N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet
Description
N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS139H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS139H6327XTSA1DKR-ND
Single FETs, MOSFETs BSS139H6327XTSA1DKR-ND
N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS139H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS139H6327XTSA1TR-ND
Single FETs, MOSFETs BSS139H6327XTSA1TR-ND
N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS139H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS139H6327XTSA1CT-ND
Single FETs, MOSFETs BSS139H6327XTSA1CT-ND
N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Singapore, Singapore
250V 100MA SOT23 MOSFET Transistor
278-BSS139H6327XTSA1
250V 100MA SOT23 MOSFET Transistor 278-BSS139H6327XTSA1
MOSFET N-CH 250V 100MA SOT23-3 Product overview: BSS139H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 100MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS139H6327XTSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 100MA SOT23-3 Product overview: BSS139H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 100MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS139H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS139H6327XTSA1 - 1024502-BSS139H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS139H6327XTSA1
1024502-BSS139H6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS139H6327XTSA1 1024502-BSS139H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024502-BSS139H6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1V @ 56μA Max Gate Charge: 3.5nC @ 5V Max Input Capacitance: 76pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 Ohm @ 100μA, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024502-BSS139H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1V @ 56μA
Max Gate Charge: 3.5nC @ 5V
Max Input Capacitance: 76pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 Ohm @ 100μA, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2500544P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500544P
MOSFETs 2500544P
Infineon BSS139H6327XTSA1

Infineon BSS139H6327XTSA1

Supplier's Site
MOSFETs - 2500544 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500544
MOSFETs 2500544
Infineon BSS139H6327XTSA1

Infineon BSS139H6327XTSA1

Supplier's Site
MOSFETs - 2500543 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500543
MOSFETs 2500543
Infineon BSS139H6327XTSA1

Infineon BSS139H6327XTSA1

Supplier's Site
Trans MOSFET N-CH 250V 0.1A Automotive 3-Pin SOT-23 T/R - 376-BSS139H6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 250V 0.1A Automotive 3-Pin SOT-23 T/R
376-BSS139H6327XTSA1
Trans MOSFET N-CH 250V 0.1A Automotive 3-Pin SOT-23 T/R 376-BSS139H6327XTSA1
Trans MOSFET N-CH 250V 0.1A Automotive 3-Pin SOT-23 T/R

Trans MOSFET N-CH 250V 0.1A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS139H6327XTSA1
Triode/MOS Tube/Transistor >> MOSFETs BSS139H6327XTSA1
250V 100mA 14Ω@100uA,10V 360mW 1V@56uA null SOT-23 MOSFETs ROHS

250V 100mA 14Ω@100uA,10V 360mW 1V@56uA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 250V, 0.1A, 150Deg C/0.36W; Channel Type Infineon - 87X8601 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 0.1A, 150Deg C/0.36W; Channel Type Infineon
87X8601
Mosfet, N-Ch, 250V, 0.1A, 150Deg C/0.36W; Channel Type Infineon 87X8601
MOSFET, N-CH, 250V, 0.1A, 150DEG C/0.36W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-1.4V RoHS Compliant: Yes

MOSFET, N-CH, 250V, 0.1A, 150DEG C/0.36W; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:-1.4V RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 250V 30mA SOT-23-3

MOSFET N-Ch 250V 30mA SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS139H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS139H6327XTSA1
Single FETs, MOSFETs BSS139H6327XTSA1
MOSFET N-CH 250V 100MA SOT23-3

MOSFET N-CH 250V 100MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS139H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS139H6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS139H6327XTSA1
MOSFET N-CH 250V 100MA SOT23-3

MOSFET N-CH 250V 100MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS139H6327XTSA1DKR-ND 278-BSS139H6327XTSA1 1024502-BSS139H6327XTSA1 2500544P 376-BSS139H6327XTSA1 BSS139H6327XTSA1 87X8601 BSS139H6327XTSA1 BSS139H6327XTSA1 BSS139H6327XTSA1
Product Name Single FETs, MOSFETs 250V 100MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS139H6327XTSA1 MOSFETs Trans MOSFET N-CH 250V 0.1A Automotive 3-Pin SOT-23 T/R Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 250V, 0.1A, 150Deg C/0.36W; Channel Type Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; PG-SOT23-3 SOT23; SOT-23 SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data