N-Channel 240V 350mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Manufacturer: Infineon Technologies
Win Source Part Number: 201419-BSP89 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 350mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 108μA
Max Gate Charge: 6.4nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 350mA, 10V
Alternative Parts (Cross-Reference): BSP89; BSP89 L6327; BSP88 E6327;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
MOSFET N-CH 240V 350MA SOT223-4 Product overview: BSP89 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP89 E6327 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSP89E6327-ND | 201419-BSP89 E6327 | 278-BSP89 E6327 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP89 E6327 | 240V 350MA MOSFET Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-261-4, TO-261AA | SOT3; PG-SOT223-4 | Tape & Reel (TR) |
| Transistor Grade / Operating Range | Automotive | ||
| V(BR)DSS | 240 volts |