DIODES Incorporated 50V 200MA SOT23 MOSFET Transistor BSS138Q-7-F

Description
MOSFET N-CH 50V 200MA SOT23-3 Product overview: BSS138Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 50V 200MA SOT23-3 Product overview: BSS138Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 200MA SOT23 MOSFET Transistor
278-BSS138Q-7-F
50V 200MA SOT23 MOSFET Transistor 278-BSS138Q-7-F
MOSFET N-CH 50V 200MA SOT23-3 Product overview: BSS138Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138Q-7-F can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 200MA SOT23-3 Product overview: BSS138Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS138Q-7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138Q-7-FDITR-ND
Single FETs, MOSFETs BSS138Q-7-FDITR-ND
N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS138Q-7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138Q-7-FDIDKR-ND
Single FETs, MOSFETs BSS138Q-7-FDIDKR-ND
N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS138Q-7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138Q-7-FDICT-ND
Single FETs, MOSFETs BSS138Q-7-FDICT-ND
N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138Q-7-F - 1024500-BSS138Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138Q-7-F
1024500-BSS138Q-7-F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138Q-7-F 1024500-BSS138Q-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1024500-BSS138Q-7-F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 220mA, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1024500-BSS138Q-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Input Capacitance: 50pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 220mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, Aec-Q101, N Ch, 50V, 0.2A, 0.3W Rohs Compliant Diodes Inc. - 07AH3637 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N Ch, 50V, 0.2A, 0.3W Rohs Compliant Diodes Inc.
07AH3637
Mosfet, Aec-Q101, N Ch, 50V, 0.2A, 0.3W Rohs Compliant Diodes Inc. 07AH3637
MOSFET, AEC-Q101, N CH, 50V, 0.2A, 0.3W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N CH, 50V, 0.2A, 0.3W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138Q-7-F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138Q-7-F
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - BSS138Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138Q-7-F
Single FETs, MOSFETs BSS138Q-7-F
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site Datasheet
Trans MOSFET N-CH 50V 0.2A Automotive 3-Pin SOT-23 T/R - 233-BSS138Q-7-F - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 50V 0.2A Automotive 3-Pin SOT-23 T/R
233-BSS138Q-7-F
Trans MOSFET N-CH 50V 0.2A Automotive 3-Pin SOT-23 T/R 233-BSS138Q-7-F
Trans MOSFET N-CH 50V 0.2A Automotive 3-Pin SOT-23 T/R

Trans MOSFET N-CH 50V 0.2A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 50V N-Ch Enh FET 20Vgss 300Pd 200mA

MOSFET 50V N-Ch Enh FET 20Vgss 300Pd 200mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS138Q-7-F BSS138Q-7-FDITR-ND 1024500-BSS138Q-7-F 07AH3637 BSS138Q-7-F BSS138Q-7-F 233-BSS138Q-7-F BSS138Q-7-F
Product Name 50V 200MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138Q-7-F Mosfet, Aec-Q101, N Ch, 50V, 0.2A, 0.3W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Trans MOSFET N-CH 50V 0.2A Automotive 3-Pin SOT-23 T/R MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 50 volts 50 volts 50 volts 75 volts
Transconductance 1.00E-4 kS
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data