Interface Product overview: BSS138A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138A-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049728-BSS138A-TP
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
MOSFET N-Ch Enh FET 50Vds 0.22A 20Vgs 0.35W
Interface
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 353-BSS138A-TP-ND | 278-BSS138A-TP | 1049728-BSS138A-TP | BSS138A-TP | BSS138A-TP | BSS138A-TP |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | OEM Parts - OEM Parts (A - B) - BSS138A-TP | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Bulk | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 50 volts | 50 volts | ||||
| Transconductance | 0.1000 kS |