DigiKey Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 70 80 90 100 146
Product Name Notes
30V 500MW 3A NPN SOT-89-3
Bipolar (BJT) Transistor NPN 20V 1A 330MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 20V 1A 330MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 22V 5A 750mW Through Hole TO-92
Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1.25W Surface Mount D-Pak
Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 60V 1A 200MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 1A 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 20V 1A 200MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 20V 1A 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 20V 1A 250MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 30V 8A 25MHz 60W Through Hole TO-220-3
Bipolar (BJT) Transistor PNP 45V 10A 50W Through Hole TO-220
Bipolar (BJT) Transistor PNP 45V 1A 200MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 45V 1A 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 10A 40MHz 2W Through Hole TO-220
Bipolar (BJT) Transistor PNP 60V 10A 50W Through Hole TO-220
Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 4A 32MHz 60W Through Hole TO-220-3
Bipolar (BJT) Transistor PNP 80V 10A 36W Through Hole TO-220FP
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 2W Through Hole TO-220
Bipolar (BJT) Transistor PNP 80V 10A 50W Through Hole TO-220
Bipolar (BJT) Transistor PNP 80V 15A 50MHz 83W Through Hole TO-220
Bipolar (BJT) Transistor PNP 80V 1A 200MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 80V 1A 200MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 80V 4A 40MHz 30W Through Hole TO-220
Bipolar (BJT) Transistor
DIGITAL TRANSISTOR PNP SOT-23
DIGITAL TRANSISTOR PNP SOT-323
IGBT Module 2 Independent 1200V 1200A 1200000W Chassis Mount Module
IGBT Module 3 Independent 600V 25A 83.5W Chassis Mount Module
IGBT MODULE 950V 135A 20MW
IGBT Module NPT Single 1600V 70A 500W Chassis Mount Module
IGBT Module NPT Single Chopper 1200V 50A 350W Chassis Mount Module
IGBT Module Single Chopper 1200V 125A 400W Chassis Mount AG-ECONO2B
IGBT Module Single Chopper 1200V 50A 20mW Chassis Mount AG-ECONO2B
IGBT Module Single Chopper 1200V 50A 350W Chassis Mount AG-ECONO2A
IGBT Module Single Chopper 1200V 50A 350W Chassis Mount Module
IGBT Module Single Chopper 1200V 70A 500W Chassis Mount AG-ECONO2B
IGBT Module Surface Mount Module
IGBT Module Three Phase Inverter 1200V 69A 335W Chassis Mount Module
IGBT Module Trench Field Stop 3 Independent 1200V 140A 515W Chassis Mount Module
IGBT Module Trench Field Stop Single Chopper 1200V 100A 20mW Chassis Mount AG-ECONO2B
IGBT Module Trench Field Stop Single Chopper 1200V 140A 515W Chassis Mount AG-ECONO2B
IGBT Module Trench Field Stop Three Phase Inverter 1200V 69A 335W Chassis Mount Module
IGBT Module
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SC-74R
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 50mA 250MHz 200mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200MHz 150mW Surface Mount SOT-523
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SC-59-3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount SOT-523
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SOT-23-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 200mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 150mW Surface Mount SOT-523
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SC-59-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23F
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased Surface Mount SOT-323
Pre-Biased Bipolar Transistor (BJT)
PRE-BIASED TRANSISTOR
PRE-BIASED TRANSISTORS,SOT-323
TRANS 2PNP PREBIAS 0.2W SOT363
TRANS NPN 20V 1A SOT-223-3
TRANS NPN 30V 3A SOT89
TRANS PREBIAS 1NPN 1PNP SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-563
TRANS PREBIAS 2NPN 50V SOT-363
TRANS PREBIAS 2NPN 50V SOT-563
TRANS PREBIAS 2PNP 50V SOT-363
TRANS PREBIAS 2PNP 50V SOT-563
TRANS PREBIAS NPN 150MW SOT523
TRANS PREBIAS NPN 200MW SOT23-3
TRANS PREBIAS NPN 200MW SOT323
TRANS PREBIAS NPN 50V SOT-323
TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS NPN 50V SOT23
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT523
TRANS PREBIAS PNP 150MW SOT523
TRANS PREBIAS PNP 200MW SOT23-3
TRANS PREBIAS PNP 200MW SOT323
TRANS PREBIAS PNP 50V 0.1A 3DFN
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP 50V SOT23
TRANS PREBIAS PNP 50V SOT323
TRANS PREBIAS PNP 50V SOT523
TRANSISTORS,SOT-23
TRANSISTORS,SOT-323

<< Prev Next >>