Bipolar (BJT) Transistor PNP 100V 100mA 200MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor PNP 100V 100mA 200MHz 200mW Surface Mount SST3
Bipolar (BJT) Transistor PNP 100V 100mA 200MHz 200mW Surface Mount SST3
Bipolar Transistors - BJT TRANSISTOR FOR HIGH VOLT AMP
TRANS PNP 100V 0.1A SST3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BSS63AT116CT-ND | BSS63AT116 | BSS63AT116 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |