BSS138AKDW-TPQ2 is a dual N-channel MOSFET in an SOT-363 package, designed for low-power switching applications. It has a 50 V drain-source voltage rating and a continuous drain current of 0.22 A at 25°C. The device features an ultra-low RDS(ON) of up to 2.5 Ω at 4.5 V gate drive, ESD protection of 1500 V, and operates within a junction temperature range of -55°C to +150°C. It meets UL 94 V-0 flammability requirements and is RoHS compliant with a halogen-free "green" construction. Thermal resistance is 395°C/W from junction to ambient when mounted on a 1 in² FR-4 board with 2 oz copper. Package dimensions are 2.00 to 2.45 mm in length, 1.15 to 1.35 mm in width, and 0.15 to 0.35 mm in height.
MOSFET 2N-CH 50V 0.22A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS138AKDW-TPQ2-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |