TRANS PNP DARL 45V 1A SOT223-4 Product overview: BSP 60 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP 60 E6433 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.5W Surface Mount PG-SOT223-4
Manufacturer: Infineon Technologies
Win Source Part Number: 1024455-BSP 60 E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 1.8V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Motor Drive & Control, Automotive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-BSP 60 E6433 | BSP60E6433-ND | 1024455-BSP 60 E6433 |
| Product Name | 45V 1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BSP 60 E6433 |
| Package Type | Tape & Reel (TR) | TO-261-4, TO-261AA | SOT3; PG-SOT223-4 |