onsemi Single Bipolar Transistors BSR17A

Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BSR17ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSR17ATR-ND
Single Bipolar Transistors BSR17ATR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSR17A - 012141-BSR17A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSR17A
012141-BSR17A
TRANSISTORS - Transistors (BJT) - Single - BSR17A 012141-BSR17A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012141-BSR17A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012141-BSR17A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
40V 200mA 300MHz SOT-23 Bipolar Transistor
276-BSR17A
40V 200mA 300MHz SOT-23 Bipolar Transistor 276-BSR17A
NPN BJT Transistor, 40V VCEO, 200mA IC, 300MHz, SOT-23 Product overview: BSR17A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR17A can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 40V VCEO, 200mA IC, 300MHz, SOT-23 Product overview: BSR17A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR17A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSR17A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSR17A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSR17A
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site
TRANS NPN 40V 0.2A SOT-23 - 598-BSR17A - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 0.2A SOT-23
598-BSR17A
TRANS NPN 40V 0.2A SOT-23 598-BSR17A
TRANS NPN 40V 0.2A SOT-23

TRANS NPN 40V 0.2A SOT-23

Supplier's Site
Single Bipolar Transistors - BSR17A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSR17A
Single Bipolar Transistors BSR17A
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site Datasheet
Single Bipolar Transistors - BSR17A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSR17A
Single Bipolar Transistors BSR17A
TRANS NPN 40V 0.2A SOT23-3

TRANS NPN 40V 0.2A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 15R3417 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
15R3417
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 15R3417
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BSR17A
Bipolar Transistors - BJT BSR17A
Bipolar Transistors - BJT NPN Transistor General Purpose

Bipolar Transistors - BJT NPN Transistor General Purpose

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BSR17ATR-ND 012141-BSR17A 276-BSR17A BSR17A 598-BSR17A BSR17A 15R3417 BSR17A
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BSR17A 40V 200mA 300MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 40V 0.2A SOT-23 Single Bipolar Transistors Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data