onsemi Single FETs, MOSFETs BSS138K

Description
N-Channel 50V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 50V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS138KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138KDKR-ND
Single FETs, MOSFETs BSS138KDKR-ND
N-Channel 50V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS138KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138KTR-ND
Single FETs, MOSFETs BSS138KTR-ND
N-Channel 50V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS138KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138KCT-ND
Single FETs, MOSFETs BSS138KCT-ND
N-Channel 50V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
MOSFETs - 7614401P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7614401P
MOSFETs 7614401P
MOSFET N-Channel 50V 0.22A SOT23

MOSFET N-Channel 50V 0.22A SOT23

Supplier's Site
MOSFETs - 7614401 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7614401
MOSFETs 7614401
MOSFET N-Channel 50V 0.22A SOT23

MOSFET N-Channel 50V 0.22A SOT23

Supplier's Site
MOSFETs - 1661879 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661879
MOSFETs 1661879
MOSFET N-Channel 50V 0.22A SOT23

MOSFET N-Channel 50V 0.22A SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138K - 1024493-BSS138K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138K
1024493-BSS138K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138K 1024493-BSS138K
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1024493-BSS138K Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 2.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 220mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 2.4nC @ 10V Max Input Capacitance: 58pF @ 25V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 50mA, 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1024493-BSS138K
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 2.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 220mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 2.4nC @ 10V
Max Input Capacitance: 58pF @ 25V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 50mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
50V MOSFET Transistor
2088-BSS138K
50V MOSFET Transistor 2088-BSS138K
MOSFETs 50V NCh Logic Level Enhancement Mode FET Product overview: BSS138K from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS138K can be used for catalog matching and distributor lookup.

MOSFETs 50V NCh Logic Level Enhancement Mode FET Product overview: BSS138K from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSS138K can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 50V, 0.22A, 150Deg C; Channel Type Onsemi - 31Y0561 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.22A, 150Deg C; Channel Type Onsemi
31Y0561
Mosfet, N-Ch, 50V, 0.22A, 150Deg C; Channel Type Onsemi 31Y0561
MOSFET, N-CH, 50V, 0.22A, 150DEG C; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:220mA; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:350mW; No. of Pins:3PinsRoHS Compliant: Yes

MOSFET, N-CH, 50V, 0.22A, 150DEG C; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:220mA; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:350mW; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 50V, 220Ma, Sot-23-3; Channel Type Onsemi - 59T0419 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 50V, 220Ma, Sot-23-3; Channel Type Onsemi
59T0419
Mosfet, N Channel, 50V, 220Ma, Sot-23-3; Channel Type Onsemi 59T0419
MOSFET, N CHANNEL, 50V, 220mA, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:220mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 50V, 220mA, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:220mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BSS138K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138K
Single FETs, MOSFETs BSS138K
SMALL SIGNAL FIELD-EFFECT TRANSI

SMALL SIGNAL FIELD-EFFECT TRANSI

Supplier's Site
Single FETs, MOSFETs - BSS138K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138K
Single FETs, MOSFETs BSS138K
MOSFET N-CH 50V 220MA SOT23-3

MOSFET N-CH 50V 220MA SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS138K
Triode/MOS Tube/Transistor >> MOSFETs BSS138K
50V 220mA 1.6Ω@5V,50mA 350mW 1.2V@250uA N Channel SOT-23 MOSFETs ROHS

50V 220mA 1.6Ω@5V,50mA 350mW 1.2V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
BSS138K
MOSFET BSS138K
MOSFET 50V NCh Logic Level Enhancement Mode FET

MOSFET 50V NCh Logic Level Enhancement Mode FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138K
MOSFET N-CH 50V 220MA SOT23-3

MOSFET N-CH 50V 220MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS138KDKR-ND 7614401P 7614401 1024493-BSS138K 2088-BSS138K 31Y0561 59T0419 BSS138K BSS138K BSS138K BSS138K
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138K 50V MOSFET Transistor Mosfet, N-Ch, 50V, 0.22A, 150Deg C; Channel Type Onsemi Mosfet, N Channel, 50V, 220Ma, Sot-23-3; Channel Type Onsemi Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 Reel TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 2.4 nC @ 10 V
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data